0985 806 500/0.5M Part Information

Details for 0985 806 500/0.5M by Lumberg

Cable Leads & Connectors>Leads>Networking Leads

Part Downloads

Part Specifications

LAN Category Cat5e
Connector Type A RJ45 Plug
Connector Type B RJ45 Plug
Cable Length - Imperial 19.7"
Cable Length - Metric 500mm
Jacket Color Teal
Product Range -

Alternative Part Descriptions

  • PATCH CORD, RJ45 PLUG, CAT5E, 0.5M, TEAL; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Teal; Product Range:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0985 806 500/0.5M?

Additional datasheets, footprints and schematics for 0985 806 500/0.5M are listed in our Part Details tab. You can also find the 0985 806 500/0.5M image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0985 806 500/0.5M in the Pricing & Inventory tab next to part details. You can view 0985 806 500/0.5M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0985 806 500/0.5M fall under?

The 0985 806 500/0.5M is listed under Cable Leads & Connectors > Leads > Networking Leads.

Can I view similar or alternative parts?

You can view similar parts to 0985 806 500/0.5M when available in the Networking Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0985 806 500/0.5M you can contact the distributor directly for product support, shipping queries etc.

Is the 0985 806 500/0.5M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0985 806 500/0.5M have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 0985 806 500/0.5M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0985 806 500/0.5M often in real-time on the comparison pages.

What if I can't find stock of 0985 806 500/0.5M?

You can fill out our help required form which you can use to request a quote for 0985 806 500/0.5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 0985 806 500/0.5M

Loading...
Loading Results for 0985 806 500/0.5M
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us