098464-007 Part Information
Details for 098464-007 by TE Connectivity
Power Systems>Power Cable Accessories>Joints & Splices
Part Downloads
Part Specifications
Flexibility | Flexible |
Number of Cores | 3, 1 |
Cross-Section Range | 500 – 630mm² |
Voltage Class | ≤ 17.5kV |
Application Type | Transition |
Product Use | MV Cable Jacket Repair |
Product Availability | ASIA, AMERICAS, ANZPAC, EMEA |
Coating Style | Inline |
Mechanical Connectors Included | No |
Technology | Heat Shrink |
Compression Lug Included (Conductor) | No |
Material System | Crosslinked Polyethylene |
Product Type | Medium Voltage Inline Joint |
Shelf Life | No Limitation |
Insulation | Paper |
Mechanical Lug Included (Shield) | No |
Mechanical Lug Included (Conductor) | No |
Product Family | EPKJ |
Compression Lug Included (Shield) | No |
Component Design | Heat Shrink |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 098464-007?
Additional datasheets, footprints and schematics for 098464-007 are listed in our Part Details tab. You can also find the 098464-007 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 098464-007 in the Pricing & Inventory tab next to part details. You can view 098464-007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 098464-007 fall under?
The 098464-007 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 098464-007 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 098464-007 you can contact the distributor directly for product support, shipping queries etc.
Is the 098464-007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 098464-007 have stock available?
There is no stock from authorised distributors for 098464-007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 098464-007 often in real-time on the comparison pages.
What if I can't find stock of 098464-007?
You can fill out our help required form which you can use to request a quote for 098464-007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.