Options for Price Comparison
Distributor Statistics for 098350-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 098350-000
Details for 098350-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

098350-000 by TE Connectivity

TXR76AB90-1610AI

Part Information

098350-000 image
Not applicable for solder process capability
Status: Active
Aliases: 098350-000, 5-1199021-6
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Adapter Entry Size:
10
TE Adapter Code:
76
Color:
Olive Drab
Material:
Aluminum
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Diameter Range:
.313 – .5in, 7.9 – 12.7mm
Cable Entry Diameter:
.2 – 15.9mm, .01 – .63in
Connector Detail Specification Number:
Patt 603, Patt 105
Connector General Specification Number:
BS9522 N0001, MIL-DTL-26482 Series 1 (SLPT Deutsch), NFL 54 125, MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (PT Socapex), BS9522 F0017, MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (SPT Socapex)
Style:
Tinel-Lock Adapter
Connector Shell Size:
16
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR10AI
Adapter Angle:
90
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel-Lock Backshell with Ring Size 16 R/A Aluminum Alloy Cadmium Finish Olive Drab Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 16 R/A Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe
TXR76AB90-1610AI TTI Europe