Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lead Length | 3.05m |
---|---|
Ground Cord Colour | Green Yellow |
Ground Terminals | Snap Stud |
End To Ground Resistance | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Common Point Ground Block | Newark Electronics |
COMMON POINT GROUND BLOCK | element14 |
CORD, QUAD COMMON, BANANA JACK, NO RESISTOR, 10FT | Desco 09835 | RS Americas |
COIL CORD, SNAP STUD, 3.05M, GRN/YEL | Farnell |
Where can I find additional details, specifications and documents for a 09835?
Additional datasheets, footprints and schematics for 09835 are listed on our Part Details page. You can also find images and similar parts to 09835 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09835 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09835 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09835 fall under?
The 09835 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 09835 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09835 you can contact the distributor directly for product support, shipping queries etc.
Is the 09835 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09835 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 09835.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09835 often in real-time on the comparison pages.
What if I can't find stock of 09835?
You can fill out our help required form which you can use to request a quote for 09835 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.