Status: | Unknown |
---|---|
Series: | 98000 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage Min | 9VDC |
---|---|
Supply Voltage Max | 64VDC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Height | 24.13mm |
Panel Cutout Width | 36.83mm |
Product Range | 98000 Series |
Accuracy | +/-200ppm |
Character Size | 6mm |
RoHS Compliant | NA |
Digital Hour Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 098323 92?
Additional datasheets, footprints and schematics for 098323 92 are listed on our Part Details page. You can also find images and similar parts to 098323 92 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 098323 92 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 098323 92 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 098323 92 fall under?
The 098323 92 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 098323 92 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 098323 92 you can contact the distributor directly for product support, shipping queries etc.
Is the 098323 92 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 098323 92 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 098323 92.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 098323 92 often in real-time on the comparison pages.
What if I can't find stock of 098323 92?
You can fill out our help required form which you can use to request a quote for 098323 92 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.