Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
JOR-51905,
1-1200228-8 |
No distributors results available
Partition Orientation | Horizontal |
---|---|
Color | Gray |
Number of Main Wires (Max) | 4 |
Filler Volume | 15l |
Cable Diameter (Min) (Main) | 50mm |
Cable Cross-Section (Max) (Main) | 300mm² |
Cable Diameter (Max) (Main) | 76mm |
Cable Cross-Section (Min) (Main) | 150mm² |
Voltage Class | ≤ 1kV |
Standards | EN 50393 |
CSA Certified | No |
UL Rating | No |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Low Smoke Emission | No |
Halogen Free | Yes |
UV-Stabilized | No |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Silicone-Free | Yes |
Solvent-Free | Yes |
Product Use | Outdoor & Direct Buried |
Other Colors Available | No |
Minimum Packaging Unit | 1 |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Product Availability | AMERICAS, ASIA, EMEA, China, ANZPAC |
Minimum Order Quantity | 1 |
Filler | GUROFLEX |
Case Seal | Plastic Sealing |
Closing Method | Screw |
Cable Seal | Order Separately |
Technology | Resin |
Product Type | LV Resin Straight Joint |
Strain Relief | Yes |
Filler Packing (D/C) | Cans |
Chemical Resistance | Water & Humic Acids |
Operating Temperature Range | -20 – 55°C |
Where can I find additional details, specifications and documents for a 097906-000?
Additional datasheets, footprints and schematics for 097906-000 are listed on our Part Details page. You can also find images and similar parts to 097906-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 097906-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 097906-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 097906-000 fall under?
The 097906-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 097906-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 097906-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 097906-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 097906-000 have stock available?
There is no stock from authorised distributors for 097906-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 097906-000 often in real-time on the comparison pages.
What if I can't find stock of 097906-000?
You can fill out our help required form which you can use to request a quote for 097906-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.