Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | - |
Gender | Plug |
Connector Mounting | - |
Contact Plating | - |
Connector Body Material | - |
SNAP, STACKING, BANANA JACK 10MM | Desco 09782 | RS Americas |
Where can I find additional details, specifications and documents for a 09782.?
Additional datasheets, footprints and schematics for 09782. are listed on our Part Details page. You can also find images and similar parts to 09782. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09782. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09782. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09782. fall under?
The 09782. is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09782. when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09782. you can contact the distributor directly for product support, shipping queries etc.
Is the 09782. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09782. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 09782..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09782. often in real-time on the comparison pages.
What if I can't find stock of 09782.?
You can fill out our help required form which you can use to request a quote for 09782. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.