Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Voltage |
---|---|
Meter Range | 0V to 50V |
Accuracy | +/-2 % |
Display Accuracy ± | 2% |
External Height | 3.5" |
External Width | 3.5" |
Meter Shape | Rectangular |
RoHS Compliant | NA |
Voltage Meter | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
RING TERMINAL, BANANA JACK, 0.200 IN | Desco 09780 | RS Americas |
Where can I find additional details, specifications and documents for a 09780?
Additional datasheets, footprints and schematics for 09780 are listed on our Part Details page. You can also find images and similar parts to 09780 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09780 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09780 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09780 fall under?
The 09780 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 09780 when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09780 you can contact the distributor directly for product support, shipping queries etc.
Is the 09780 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09780 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 09780.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09780 often in real-time on the comparison pages.
What if I can't find stock of 09780?
You can fill out our help required form which you can use to request a quote for 09780 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.