Status: | Unknown |
---|---|
Series: | PROFIBUS Series |
RoHS: | Unknown |
Product Range | PROFIBUS Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Screw Socket |
Sensor Connector Mounting | Straight Cable Mount |
Lumberg Automation Circular Connector, M12, Socket, Straight, Poles - 5, Screw Terminal, Cable Mount | Distrelec |
Sensor Connector, M12, Rcpt, 5Pos, Cable | Newark Electronics |
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a 0976 PFC 101?
Additional datasheets, footprints and schematics for 0976 PFC 101 are listed on our Part Details page. You can also find images and similar parts to 0976 PFC 101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0976 PFC 101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0976 PFC 101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0976 PFC 101 fall under?
The 0976 PFC 101 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 0976 PFC 101 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0976 PFC 101 you can contact the distributor directly for product support, shipping queries etc.
Is the 0976 PFC 101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0976 PFC 101 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 0976 PFC 101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0976 PFC 101 often in real-time on the comparison pages.
What if I can't find stock of 0976 PFC 101?
You can fill out our help required form which you can use to request a quote for 0976 PFC 101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.