Status: | Unknown |
---|---|
Series: | 97 Series |
RoHS: | Unknown |
Prices starting from US$1.09
Accessory Type | Jumper Link |
---|---|
For Use With | - |
Product Range | 97 Series |
SVHC | No SVHC (15-Jan-2019) |
Two-pole connection bridge for sockets with push-in connectors of types 95.P3, 95.P5, 97.P1 and 97.P2 and for coupling relays with push-in connectors of types 48.P3.48.P5, 48.P6, 48.P8, 4C.P1 and 4C.P2.This text is machine translated. | Conrad |
2-pin jumper link 48 4C | RS |
JUMPER LINK, 2WAY, SOCKET, QUICK CONNECT | element14 |
Jumper 2 wayFor: Push-In Sockets(97.PX and 95.PX) | Relay Specialties |
Status: | Unknown |
---|---|
Series: | Jewel MagSnap Series |
RoHS: | Unknown |
Ground Terminals | Snap |
---|---|
Product Range | Jewel MagSnap Series |
Parking Snap Adapter, 4 Mm Snap | Newark Electronics |
PARKING SNAP ADAPTER, MAGSNAP, 4MM | Desco 09742 | RS Americas |
Where can I find additional details, specifications and documents for a 09742?
Additional datasheets, footprints and schematics for 09742 are listed on our Part Details page. You can also find images and similar parts to 09742 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09742 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09742 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09742 fall under?
The 09742 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 09742 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09742 you can contact the distributor directly for product support, shipping queries etc.
Is the 09742 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09742 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09742.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09742 often in real-time on the comparison pages.
What if I can't find stock of 09742?
You can fill out our help required form which you can use to request a quote for 09742 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.