Status: | Unknown |
---|---|
Series: | 97 Series |
RoHS: | Unknown |
Accessory Type | Marker Tag Holder |
---|---|
For Use With | - |
Product Range | 97 Series |
SVHC | No SVHC (15-Jan-2019) |
MARKER TAG HOLDER, SOCKET, QUICK CONNECT | Farnell |
Accessory Type | Banana Jack Alligator Clip |
---|---|
For Use With | Banana Plug Adaptors |
CLIP, ALLIGATOR, BANANA JACK | Desco 09700 | RS Americas |
Meter Function | AC Voltage |
---|---|
Meter Range | 0V to 150V |
Accuracy | +/-2 % |
Display Accuracy ± | 2% |
Meter Movement | Iron-Vane |
Meter Shape | Rectangular |
RoHS Compliant | NA |
Voltage Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 09700?
Additional datasheets, footprints and schematics for 09700 are listed on our Part Details page. You can also find images and similar parts to 09700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09700 fall under?
The 09700 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 09700 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09700 you can contact the distributor directly for product support, shipping queries etc.
Is the 09700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09700 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, RS Americas and element14 have stock available or on a lead time for 09700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09700 often in real-time on the comparison pages.
What if I can't find stock of 09700?
You can fill out our help required form which you can use to request a quote for 09700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.