Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0969750001,
1190711-2 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.56
|
1,100
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
1,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
1,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
1,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.58
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.58
|
250
in stock
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Markers per Sleeve | 1 |
---|---|
Shrink Ratio | 3:1 |
Color | White |
Supplied Diameter | 2.4mm, .093in |
Sleeve Length | 2in, 50mm |
Recovered Inside Diameter | .031in, .7mm |
Compatible Cable Diameter | .8 – 1.9mm, .032 – .075in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels & Markers Hs-Slv 3/32 Wh Price Per Pc |Raychem Te Connectivity 0969750001 | Newark Electronics |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCTMS-SCE-1K-3/32-2.0-9 3/32 WHT H.S. MRK 1K PAK | Heilind Electronics |
Wire Labels & Markers HS-SLV 3/32 WH PRICE PER PC | Sager |
Cable Accessories Marker Sleeve Polyolefin White | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0969750001?
Additional datasheets, footprints and schematics for 0969750001 are listed on our Part Details page. You can also find images and similar parts to 0969750001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0969750001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0969750001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0969750001 fall under?
The 0969750001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0969750001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0969750001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0969750001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0969750001 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 0969750001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0969750001 often in real-time on the comparison pages.
What if I can't find stock of 0969750001?
You can fill out our help required form which you can use to request a quote for 0969750001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.