Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lead Length | 4.57m |
---|---|
Ground Cord Colour | Black |
Ground Terminals | Socket |
End To Ground Resistance | 1Mohm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Low Profile, Single Conductor ESD Grounding Cord, 15 (nom.) ft, 22 (max.) ft | Desco 09682 | RS Americas |
GROUND CORD, 4MM, 24FT, BLACK | element14 |
Ground Cord, 4Mm, 24Ft, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 09682?
Additional datasheets, footprints and schematics for 09682 are listed on our Part Details page. You can also find images and similar parts to 09682 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09682 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09682 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09682 fall under?
The 09682 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 09682 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09682 you can contact the distributor directly for product support, shipping queries etc.
Is the 09682 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09682 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for 09682.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09682 often in real-time on the comparison pages.
What if I can't find stock of 09682?
You can fill out our help required form which you can use to request a quote for 09682 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.