Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.75
Distributor | Stock | ||
---|---|---|---|
element14
from US$28.75
|
-
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M4 |
Fastener Material | Steel |
Panel Thickness | - |
Panel Cutout Diameter | - |
Fastener Plating | Bright Zinc |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Body Plating | Zinc |
External Depth | 10.41mm |
External Diameter | 6.32mm |
Hole Size Max | 6.44mm |
Hole Size Min | 6.35mm |
Material | Steel |
Pack Quantity | 100 |
Thread Length | 6.48mm |
Thread Size | M4 |
Where can I find additional details, specifications and documents for a 09658-70413?
Additional datasheets, footprints and schematics for 09658-70413 are listed on our Part Details page. You can also find images and similar parts to 09658-70413 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09658-70413 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09658-70413 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09658-70413 fall under?
The 09658-70413 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 09658-70413 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09658-70413 you can contact the distributor directly for product support, shipping queries etc.
Is the 09658-70413 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09658-70413 have stock available?
Authorised distributors including element14 have stock available or on a lead time for 09658-70413.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09658-70413 often in real-time on the comparison pages.
What if I can't find stock of 09658-70413?
You can fill out our help required form which you can use to request a quote for 09658-70413 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.