Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1199620-1,
402W533/S (S10) |
Prices starting from US$80.06
Distributor | Stock | ||
---|---|---|---|
Boersig
from US$80.06
|
-
|
Buy Now |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Number of Branches/Legs | 3 |
Body Length | 45mm |
Application Diameter (Max) (Leg) | 14mm |
Wall Thickness | Thick/Heavy |
Application Diameter (Max) (Body) | 34mm |
Expanded Inside Diameter (Min) (Leg) | 16mm |
Expanded Inside Diameter (Min) (Body) | 38mm |
Recovered Inside Diameter (Max) (Leg) | 4.2mm |
Overall Length | 103mm |
Application Diameter (Min) (Body) | 14mm |
Recovered Inside Diameter (Max) (Body) | 13mm |
Recovered Wall Thickness (Max) (Leg) | 1.5mm |
Recovered Wall Thickness (Max) (Body) | 2.7mm |
Application Diameter (Min) (Leg) | 5mm |
Leg Length | 28mm |
Voltage Rating | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Mechanical Reinforcement | No |
Emission Free | No |
UV-Stabilized | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
Mechanical Resistance | Against Mechanical Impact |
Marine-Offshore-Shipbuilding Certified | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Other Colors Available | No |
Product Use | Closure on power cables and telecom cables |
Minimum Packaging Unit | 10 |
Product Availability | AMERICAS, ASIA, ANZPAC, EMEA |
Minimum Order Quantity | 10 |
Component Design | Heat Shrink |
Technology | Heat Shrink |
Product Type | Cable Breakout Boot |
Wall Style (Excluding Adhesive) | Single |
Material System | Crosslinked Polyolefin |
Shrink Ratio | < 2.5:1 |
Adhesive Coating | Yes |
Coating Style | Planar, Spiral |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a 096434N001?
Additional datasheets, footprints and schematics for 096434N001 are listed on our Part Details page. You can also find images and similar parts to 096434N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 096434N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 096434N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 096434N001 fall under?
The 096434N001 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 096434N001 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 096434N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 096434N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 096434N001 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 096434N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 096434N001 often in real-time on the comparison pages.
What if I can't find stock of 096434N001?
You can fill out our help required form which you can use to request a quote for 096434N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.