0962614002

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0962614002
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0962614002
Series Information for 0962614002 - TE Connectivity
  • Status: Active
  • Aliases: 0962614002, 9-1190705-2
  • Product Code: B742
  • Global Product Line: 715
  • GPL Description: Appliances

Description

LSTT-3.2-9-SP

Specifications

Fluid Type:
Diesel Fuel, Antifreeze, Hydraulic Fluid, Battery Acid, Water, Lubricating Oil, Gasoline
Shrink Ratio:
2:1
Material:
Irradiated Modified Polyolefin
Color:
White
Flexibility:
Very Flexible
Recovered Wall Thickness (Nominal):
.55mm, .021in
Recovered Wall Thickness (Tolerance):
.1mm, .004in
Recovered Inside Diameter (Max):
1.6mm, .063in
Expanded Inside Diameter (Min):
.126in, 3.2mm
Voltage (Max):
.6kV
Product Source:
Czech Republic
Low Outgassing:
No
Packaging Method:
Spool
Applicable Region:
Global
Wall Type:
Single
Product Family:
LSTT
Recovery Temperature:
110°C
Operating Temperature Range:
-40 – 125°C
Flammability:
Non-Flame-Retardant
Resistant To:
Mechanical Damage
Fluid Resistance:
Splash Protection
Shrink Temperature (Min):
65°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability