Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$30.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.51
|
No stock
|
Buy Now | |
Powell Electronics
from US$30.90
|
195
in stock
|
Buy Now | |
Heilind Electronics
from US$49.44
|
183
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$49.44
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$35.35
|
-
|
Buy Now | |
RS Americas
from US$57.31
|
-
|
Buy Now | |
element14
from US$40.65
|
-
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG13.5 |
Cable Diameter Min | 9mm |
Cable Diameter Max | 13mm |
Cable Gland Material | Metal |
Gland Colour | - |
IP / NEMA Rating | IP68 |
Product Range | - |
ACCES. SPECIAL CABLE CLAM | Heilind Electronics |
Cable Gland, 9-13Mm, Metal | Newark Electronics |
Connector, Power, Heavy Duty, EMC CBL PROTCTION METAL 9-13MM | HARTING 09620005004 | RS Americas |
Where can I find additional details, specifications and documents for a 09620005004?
Additional datasheets, footprints and schematics for 09620005004 are listed on our Part Details page. You can also find images and similar parts to 09620005004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09620005004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09620005004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09620005004 fall under?
The 09620005004 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to 09620005004 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09620005004 you can contact the distributor directly for product support, shipping queries etc.
Is the 09620005004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09620005004 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 09620005004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09620005004 often in real-time on the comparison pages.
What if I can't find stock of 09620005004?
You can fill out our help required form which you can use to request a quote for 09620005004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.