095-902-475M050 Leads by Amphenol

RF CABLE ASSY SMA PLUG-SMA PLUG 19.7"

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$20.39


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$27.63
-
Buy Now
Logo for Avnet America Avnet America US$20.39
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$25.76
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A SMA Straight Plug
Connector Type B SMA Straight Plug
Coaxial Cable Type LMR-195
Impedance 50ohm
Cable Length - Imperial 19.7"
Cable Length - Metric 500mm

Alternative Descriptions

RF CABLE ASSY, SMA PLUG-SMA PLUG, 19.7" | Farnell
Rf Cable Assy, Sma Plug-Sma Plug, 19.7" | Newark Electronics
RF / Coaxial Cable Assembly, SMA Plug to SMA Plug, LMR-195, 50 ohm, 19.7 ", 500 mm, Black | Avnet America
RF STANDARD CABLE ASSEMBLY | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 095-902-475M050?

Additional datasheets, footprints and schematics for 095-902-475M050 are listed on our Part Details page. You can also find images and similar parts to 095-902-475M050 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 095-902-475M050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-902-475M050 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 095-902-475M050 fall under?

The 095-902-475M050 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to 095-902-475M050 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 095-902-475M050 you can contact the distributor directly for product support, shipping queries etc.

Is the 095-902-475M050 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 095-902-475M050 have stock available?

Authorised distributors including Farnell, Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 095-902-475M050.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 095-902-475M050 often in real-time on the comparison pages.

What if I can't find stock of 095-902-475M050?

You can fill out our help required form which you can use to request a quote for 095-902-475M050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay