095-902-475-024 Leads by Amphenol

RF CABLE ASSY SMA PLUG-SMA PLUG 24"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.28

Distributor Stock
Logo for Farnell
Farnell
from US$32.24
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$22.28
-
Buy Now
Logo for element14
element14
from US$29.28
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$26.31
-
Buy Now

Specifications

Connector Type A SMA Straight Plug
Connector Type B SMA Straight Plug
Coaxial Cable Type LMR-195
Impedance 50ohm
Cable Length - Imperial 24"
Cable Length - Metric 610mm
Jacket Color Black

Alternative Descriptions

Rf Cable Assy, Sma Plug-Sma Plug, 24" | Newark Electronics
RF / Coaxial Cable Assembly, SMA Plug to SMA Plug, LMR-195, 50 ohm, 24 ", 610 mm, Black | Avnet America
48AC0398 | element14
RF STANDARD CABLE ASSEMBLY | Richardson RFPD
RF CABLE ASSY, SMA PLUG-SMA PLUG, 24" | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 095-902-475-024?

Additional datasheets, footprints and schematics for 095-902-475-024 are listed on our Part Details page. You can also find images and similar parts to 095-902-475-024 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 095-902-475-024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-902-475-024 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 095-902-475-024 fall under?

The 095-902-475-024 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to 095-902-475-024 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 095-902-475-024 you can contact the distributor directly for product support, shipping queries etc.

Is the 095-902-475-024 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 095-902-475-024 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Richardson RFPD and Farnell have stock available or on a lead time for 095-902-475-024.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 095-902-475-024 often in real-time on the comparison pages.

What if I can't find stock of 095-902-475-024?

You can fill out our help required form which you can use to request a quote for 095-902-475-024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay