Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Coaxial Cable Type | Belden 4855R |
Impedance | 75ohm |
Cable Length - Imperial | 19.7" |
Cable Length - Metric | 500mm |
Rf Coax, Bnc Plug-Bnc Plug, 500Mm | Newark Electronics |
BNC Straight Plug to BNC Straight Plug on Belden 4855R, 12G Optimized, 0.5 m | Amphenol RF 095-850-187M050 | RS Americas |
RF STANDARD CABLE ASSEMBLY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 095-850-187M050?
Additional datasheets, footprints and schematics for 095-850-187M050 are listed on our Part Details page. You can also find images and similar parts to 095-850-187M050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 095-850-187M050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-850-187M050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 095-850-187M050 fall under?
The 095-850-187M050 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to 095-850-187M050 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 095-850-187M050 you can contact the distributor directly for product support, shipping queries etc.
Is the 095-850-187M050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 095-850-187M050 have stock available?
Authorised distributors including Farnell, Newark Electronics, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for 095-850-187M050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 095-850-187M050 often in real-time on the comparison pages.
What if I can't find stock of 095-850-187M050?
You can fill out our help required form which you can use to request a quote for 095-850-187M050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.