095-850-131M075 Leads by Amphenol

RF COAX HD-BNC PLUG-BNC PLUG 0.75M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$26.57


Distributor Starting From Stock
Logo for RS Americas RS Americas US$35.87
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$26.57
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A HD-BNC Straight Plug
Connector Type B BNC Straight Plug
Coaxial Cable Type Belden 1694A
Impedance 75ohm
Cable Length - Imperial 29.53"
Cable Length - Metric 750mm

Alternative Descriptions

Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.75M | Newark Electronics
HD-BNC Straight Plug to BNC Straight Plug on Belden 1694A, 0.75 Meters | Amphenol RF 095-850-131M075 | RS Americas
RF STANDARD CABLE ASSEMBLY | Richardson RFPD

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 095-850-131M075?

Additional datasheets, footprints and schematics for 095-850-131M075 are listed on our Part Details page. You can also find images and similar parts to 095-850-131M075 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 095-850-131M075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-850-131M075 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 095-850-131M075 fall under?

The 095-850-131M075 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to 095-850-131M075 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 095-850-131M075 you can contact the distributor directly for product support, shipping queries etc.

Is the 095-850-131M075 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 095-850-131M075 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for 095-850-131M075.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 095-850-131M075 often in real-time on the comparison pages.

What if I can't find stock of 095-850-131M075?

You can fill out our help required form which you can use to request a quote for 095-850-131M075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay