095-850-130-036 Leads by Amphenol

CABLE ASSEMBLY RF BELDEN 1855A BNC M/M 36"

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$10.18


Distributor Starting From Stock
Logo for TTI Europe TTI Europe US$20.75
3,225
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$29.69
25
Buy Now
Logo for Farnell Farnell US$34.97
1
Buy Now
Logo for element14 element14 US$29.37
1
Buy Now
Logo for Avnet America Avnet America US$15.40
-
Buy Now
Logo for RS Americas RS Americas US$31.88
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$23.53
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A HD-BNC Straight Plug
Connector Type B BNC Straight Plug
Coaxial Cable Type RG59
Impedance 75ohm
Cable Length - Imperial 3ft
Cable Length - Metric 900mm

Alternative Descriptions

BNC,BNC HD | Transfer Multisort Elektronik
CABLE ASSEMBLY, RF, BELDEN 1855A, BNC M/M, 36" | Farnell
Cable Assembly, Rf, Belden 1855A, Bnc M/M, 36" | Newark Electronics
Cable Assembly RG59 0.914m HD-BNC to BNC PL-PL Bag | Avnet America
Cable Assy | RS Americas
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 095-850-130-036?

Additional datasheets, footprints and schematics for 095-850-130-036 are listed on our Part Details page. You can also find images and similar parts to 095-850-130-036 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 095-850-130-036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-850-130-036 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 095-850-130-036 fall under?

The 095-850-130-036 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to 095-850-130-036 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 095-850-130-036 you can contact the distributor directly for product support, shipping queries etc.

Is the 095-850-130-036 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 095-850-130-036 have stock available?

Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for 095-850-130-036.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 095-850-130-036 often in real-time on the comparison pages.

What if I can't find stock of 095-850-130-036?

You can fill out our help required form which you can use to request a quote for 095-850-130-036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay