095-725-112M025 Leads by Amphenol

RF COAX SMPM PLUG-SMPM PLUG 250MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$49.27

Distributor Stock
Logo for Farnell
Farnell
from US$59.84
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$62.37
-
Buy Now
Logo for RS Americas
RS Americas
from US$68.42
-
Buy Now
Logo for element14
element14
from US$58.17
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$49.27
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Type A SMPM Straight Plug
Connector Type B SMPM Straight Plug
Coaxial Cable Type 0.047" Semi Rigid
Impedance 50ohm
Cable Length - Imperial 9.9"
Cable Length - Metric 250mm

Alternative Descriptions

Rf Coax, Smpm Plug-Smpm Plug, 250Mm | Newark Electronics
SMPM Straight Plug to SMPM Straight Plug on .047 Conformable cable, 0.25 meters | Amphenol RF 095-725-112M025 | RS Americas
RF STANDARD CABLE ASSEMBLY | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 095-725-112M025?

Additional datasheets, footprints and schematics for 095-725-112M025 are listed on our Part Details page. You can also find images and similar parts to 095-725-112M025 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 095-725-112M025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-725-112M025 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 095-725-112M025 fall under?

The 095-725-112M025 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to 095-725-112M025 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 095-725-112M025 you can contact the distributor directly for product support, shipping queries etc.

Is the 095-725-112M025 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 095-725-112M025 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Richardson RFPD and Farnell have stock available or on a lead time for 095-725-112M025.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 095-725-112M025 often in real-time on the comparison pages.

What if I can't find stock of 095-725-112M025?

You can fill out our help required form which you can use to request a quote for 095-725-112M025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay