Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.88
|
431
in stock
|
Buy Now | |
Newark Electronics
from US$8.21
|
237
in stock
|
Buy Now | |
element14
from US$5.39
|
237
in stock
|
Buy Now | |
Farnell
from US$5.53
|
237
in stock
|
Buy Now | |
Future Electronics
from US$3.94
|
19
in stock
|
Buy Now | |
RS Americas
from US$4.97
|
-
|
Buy Now | |
TTI Europe
from US$4.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Contacts | 26Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DA |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
HD PCB connector 26-pin solder M | RS |
Hd D-Sub Conn, Plug, 26Pos, Th | Newark Electronics |
HD D-SUB CONN, PLUG, 26POS, TH | element14 |
26 Way Right Angle Through Hole Mount PCB D-sub Connector Plug, 2.29mm Pitch | HARTING 09562627813 | RS Americas |
D SUB HD MA RA 26P PL3 4-40 | TTI Europe |
D SUB HD MA RA 26P PL3_4-40 SCREW LOCK | Boersig |
Where can I find additional details, specifications and documents for a 09562627813?
Additional datasheets, footprints and schematics for 09562627813 are listed on our Part Details page. You can also find images and similar parts to 09562627813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09562627813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09562627813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09562627813 fall under?
The 09562627813 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09562627813 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09562627813 you can contact the distributor directly for product support, shipping queries etc.
Is the 09562627813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09562627813 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 09562627813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09562627813 often in real-time on the comparison pages.
What if I can't find stock of 09562627813?
You can fill out our help required form which you can use to request a quote for 09562627813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.