No. of Contacts | 26Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DA |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Hd D-Sub Conn, Plug, 26Pos, Th | Newark Electronics |
HD D-SUB CONN, PLUG, 26POS, TH | element14 |
26 Position High Density Plug, Male Pins D-Sub Connector | Future Electronics |
D SUB HD MA RA 26P PL3_4-40 NUT AND | HARTING 09562627812 | RS Americas |
D SUB HD MA RA 26P PL3 | TTI Europe |
Where can I find additional details, specifications and documents for a 09562627812?
Additional datasheets, footprints and schematics for 09562627812 are listed on our Part Details page. You can also find images and similar parts to 09562627812 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09562627812 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09562627812 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09562627812 fall under?
The 09562627812 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09562627812 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09562627812 you can contact the distributor directly for product support, shipping queries etc.
Is the 09562627812 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09562627812 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 09562627812.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09562627812 often in real-time on the comparison pages.
What if I can't find stock of 09562627812?
You can fill out our help required form which you can use to request a quote for 09562627812 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.