Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 26Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DA |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
D SUB HD MA STR 26P PL3_4-40 NUT | HARTING 09562617713 | RS Americas |
Hd D-Sub Conn, Plug, 26Pos, Th | Newark Electronics |
HD D-SUB CONN, PLUG, 26POS, TH | element14 |
D SUB HD MA STR 26P PL3 4-40 | TTI Europe |
D SUB HD MA STR 26P PL3_4-40 SCREW LOCK | Boersig |
Where can I find additional details, specifications and documents for a 09562617713?
Additional datasheets, footprints and schematics for 09562617713 are listed on our Part Details page. You can also find images and similar parts to 09562617713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09562617713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09562617713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09562617713 fall under?
The 09562617713 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09562617713 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09562617713 you can contact the distributor directly for product support, shipping queries etc.
Is the 09562617713 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09562617713 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 09562617713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09562617713 often in real-time on the comparison pages.
What if I can't find stock of 09562617713?
You can fill out our help required form which you can use to request a quote for 09562617713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.