Status: | Unknown |
---|---|
Series: | HD Series |
RoHS: | Unknown |
Prices starting from US$5.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.01
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$5.69
|
131
in stock
|
Buy Now | |
element14
from US$7.00
|
131
in stock
|
Buy Now | |
RS Americas
from US$5.27
|
100
in stock
|
Buy Now | |
Distrelec
from US$6.72
|
2
in stock
|
Buy Now | |
Future Electronics
from US$5.07
|
-
|
Buy Now | |
TTI Europe
from US$5.28
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Contacts | 26Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | HD Series |
Connector Body Material | Metal Body |
D Sub Connector, Standard, 26 Position, Receptacle | Newark Electronics |
D SUB CONNECTOR, STANDARD, 26 POSITION, RECEPTACLE | element14 |
DSUB HD FE RA 26P S4 4-40 SCREW & B-LOCK | HARTING 09562525613 | RS Americas |
HARTING High Density D-Sub Connector, Socket, DA-26, Radial Leads | Distrelec |
header | Future Electronics |
DSUB HD FE RA 26P S4 4-40 | TTI Europe |
DSUB HD FE RA 26P S4 4-40 SCREW & B-LOCK | Boersig |
Where can I find additional details, specifications and documents for a 09562525613?
Additional datasheets, footprints and schematics for 09562525613 are listed on our Part Details page. You can also find images and similar parts to 09562525613 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09562525613 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09562525613 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09562525613 fall under?
The 09562525613 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09562525613 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09562525613 you can contact the distributor directly for product support, shipping queries etc.
Is the 09562525613 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09562525613 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 09562525613.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09562525613 often in real-time on the comparison pages.
What if I can't find stock of 09562525613?
You can fill out our help required form which you can use to request a quote for 09562525613 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.