09561527612 Connectors by Harting

HD D-SUB CONN RCPT 15POS TH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.19

Distributor Stock
Logo for RS
RS
from US$2.32
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.07
104
in stock
Buy Now
Logo for element14
element14
from US$3.09
104
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.33
104
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$2.83
15
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$2.83
5
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.35
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.19
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

No. of Contacts 15Contacts
Gender Receptacle
Contact Termination Type Through Hole
D Sub Shell Size DE
Product Range -
Connector Body Material Steel Body
Contact Material Copper Alloy
Contact Plating Gold Plated Contacts
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Hd D-Sub Conn, Rcpt, 15Pos, Th | Newark Electronics
HD D-SUB CONN, RCPT, 15POS, TH | element14
Connector D-SUB HD solder 15-way f | RS
D-SUB HD FE RA 15P PL3_4-40 NUT AND | Heilind Electronics
High Density Series 15 Position Right Angle Socket 4-40 Metal Shell D-Sub | Future Electronics
D SUB HD FEM COUDEE 15CTS PL3 | TTI Europe
SUB HD FE RA 15P PL3_4-40 NUT AND | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09561527612?

Additional datasheets, footprints and schematics for 09561527612 are listed on our Part Details page. You can also find images and similar parts to 09561527612 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09561527612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09561527612 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09561527612 fall under?

The 09561527612 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.

Can I view similar or alternative parts?

You can view similar parts to 09561527612 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09561527612 you can contact the distributor directly for product support, shipping queries etc.

Is the 09561527612 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 09561527612 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Heilind Electronics have stock available or on a lead time for 09561527612.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09561527612 often in real-time on the comparison pages.

What if I can't find stock of 09561527612?

You can fill out our help required form which you can use to request a quote for 09561527612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay