Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.08
|
72
in stock
|
Buy Now | |
TTI Europe
from US$3.16
|
200
in stock
|
Buy Now | |
RS Americas
from US$3.24
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$5.71
|
72
in stock
|
Buy Now | |
element14
from US$4.76
|
72
in stock
|
Buy Now | |
Future Electronics
from US$2.90
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
D SUB HD FEM DROIT 15CTS PL3 | TTI Europe |
D SUB HD FE STR 15P PL3_4-40 NUT | HARTING 09561517513 | RS Americas |
Hd D-Sub Conn, Rcpt, 15Pos, Th | Newark Electronics |
HD D-SUB CONN, RCPT, 15POS, TH | element14 |
High Density Series 15 Position Straight Socket 4-40 Metal Shell D-Sub | Future Electronics |
D SUB HD FE STR 15P PL3_4-40 SCREW LOCK | Boersig |
Where can I find additional details, specifications and documents for a 09561517513?
Additional datasheets, footprints and schematics for 09561517513 are listed on our Part Details page. You can also find images and similar parts to 09561517513 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09561517513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09561517513 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09561517513 fall under?
The 09561517513 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09561517513 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09561517513 you can contact the distributor directly for product support, shipping queries etc.
Is the 09561517513 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09561517513 have stock available?
Authorised distributors including TTI Europe, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09561517513.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09561517513 often in real-time on the comparison pages.
What if I can't find stock of 09561517513?
You can fill out our help required form which you can use to request a quote for 09561517513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.