Prices starting from US$1.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.50 |
59
|
Buy Now | |
Newark Electronics | US$1.57 |
669
|
Buy Now | |
element14 | US$2.09 |
669
|
Buy Now | |
Farnell | US$1.24 |
669
|
Buy Now | |
Heilind Electronics | US$1.66 |
375
|
Buy Now | |
Heilind Electronics Asia | US$1.66 |
125
|
Buy Now | |
RS Americas | US$1.35 |
122
|
Buy Now | |
Distrelec | US$1.91 |
61
|
Buy Now | |
Stecker Express | - |
111
|
Buy Now | |
Boersig | - |
53
|
Buy Now | |
Future Electronics | US$1.20 |
-
|
Buy Now | |
TTI Europe | US$1.14 |
-
|
Buy Now |
No. of Positions | 15Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DE |
Product Range | - |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | Harting High Density D Sub Crimp Pin Contacts |
SVHC | No SVHC (15-Jan-2018) |
Hd D-Sub Housing, Plug, 15Pos, De, Steel | Newark Electronics |
HD D-SUB HOUSING, PLUG, 15POS, DE, STEEL | element14 |
D-SUB HD MA CRIMP SHELL 15P | Heilind Electronics |
High Density Crimp Connector (D Sub HD Male Crimp Shell) 15 position | HARTING 09561005601 | RS Americas |
HARTING High Density D-Sub Connector, Plug, DE-15, Crimp / Straight | Distrelec |
HD Crimp connector for 15-pin M | RS |
09561005601 Harting D-Sub Stifteinsatz (M) High Density (HD) passend für D-Sub Gehäuse Baugröße 9 und D-Sub Modul | Stecker Express |
D SUB HD MA CRIMP SHELL 15P | Boersig |
High Density 15 Position Crimp Plug D-Sub | Future Electronics |
D-SUB HD MA CRIMP SHELL 15P | TTI Europe |
Where can I find additional details, specifications and documents for a 09561005601?
Additional datasheets, footprints and schematics for 09561005601 are listed on our Part Details page. You can also find images and similar parts to 09561005601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09561005601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09561005601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09561005601 fall under?
The 09561005601 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09561005601 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09561005601 you can contact the distributor directly for product support, shipping queries etc.
Is the 09561005601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09561005601 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 09561005601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09561005601 often in real-time on the comparison pages.
What if I can't find stock of 09561005601?
You can fill out our help required form which you can use to request a quote for 09561005601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.