Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.07
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$3.35
|
75
in stock
|
Buy Now | |
element14
from US$3.70
|
75
in stock
|
Buy Now | |
Farnell
from US$2.95
|
75
in stock
|
Buy Now | |
RS Americas
from US$2.49
|
1
in stock
|
Buy Now | |
Distrelec
from US$3.53
|
-
|
Buy Now | |
TTI Europe
from US$2.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | - |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
15w HD straight solder D sub socket (S4) | RS |
Hd D-Sub Conn, Rcpt, 15Pos, Solder | Newark Electronics |
HD D-SUB CONN, RCPT, 15POS, SOLDER | element14 |
Cable Mount Solder D-sub Connector Socket, 15 Way, 2A, D-Sub Series | HARTING 09561004715050 | RS Americas |
HARTING High Density D-Sub Connector, Socket, DE-15, Solder Cup / Soldering Lugs / Straight | Distrelec |
D SUB HD | TTI Europe |
D SUB HD FE 15P SOLDER CUP S4 | Boersig |
Where can I find additional details, specifications and documents for a 09561004715050?
Additional datasheets, footprints and schematics for 09561004715050 are listed on our Part Details page. You can also find images and similar parts to 09561004715050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09561004715050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09561004715050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09561004715050 fall under?
The 09561004715050 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09561004715050 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09561004715050 you can contact the distributor directly for product support, shipping queries etc.
Is the 09561004715050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09561004715050 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 09561004715050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09561004715050 often in real-time on the comparison pages.
What if I can't find stock of 09561004715050?
You can fill out our help required form which you can use to request a quote for 09561004715050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.