Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
178
in stock
|
Buy Now | |
element14
from US$2.12
|
3,850
in stock
|
Buy Now | |
Farnell
from US$1.17
|
3,850
in stock
|
Buy Now | |
Distrelec
from US$1.87
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
97
in stock
|
Buy Now | |
RS Americas
from US$1.35
|
56
in stock
|
Buy Now | |
Stecker Express
-
|
65
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
-
|
Buy Now | |
TTI Europe
from US$1.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
No. of Positions | 15Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | - |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | Harting High Density D Sub Crimp Contacts |
SVHC | No SVHC (15-Jan-2018) |
HD D SUB HOUSING, 9POS, DE, STEEL | element14 |
HARTING High Density D-Sub Connector, Socket, DE-15, Crimp / Straight | Distrelec |
HD Crimp connector for 15-pin F | RS |
Connector, Housing, D Sub, Rcpt, Hd15 | Newark Electronics |
High Density Crimp Connector (D Sub HD Female Crimp Shell) 15 position | HARTING 09561004701 | RS Americas |
09561004701 Harting D-Sub Buchseneinsatz (F) High Density (HD) passend für D-Sub Gehäuse Baugröße 9 und D-Sub Modul | Stecker Express |
High Density 15 Position Crimp Socket D-Sub | Future Electronics |
D SUB HD FE CRIMP SHELL 15P | TTI Europe |
Where can I find additional details, specifications and documents for a 09561004701?
Additional datasheets, footprints and schematics for 09561004701 are listed on our Part Details page. You can also find images and similar parts to 09561004701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09561004701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09561004701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09561004701 fall under?
The 09561004701 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09561004701 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09561004701 you can contact the distributor directly for product support, shipping queries etc.
Is the 09561004701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09561004701 have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for 09561004701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09561004701 often in real-time on the comparison pages.
What if I can't find stock of 09561004701?
You can fill out our help required form which you can use to request a quote for 09561004701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.