Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
990
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,746
in stock
|
Buy Now | |
element14
from US$0.41
|
1,746
in stock
|
Buy Now | |
Farnell
from US$0.24
|
1,746
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
420
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
322
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | Harting High Density D-Sub Crimp Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 26AWG |
Contact Termination Type | Crimp |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
D Sub Contact, Socket, 26-24Awg, Crimp | Newark Electronics |
D SUB CONTACT, SOCKET, 26-24AWG, CRIMP | element14 |
DSUB HD FE CONTACT 24-26 AWG S4 500PCS B | RS |
High Density D-Sub Female Contact AWG 26-24 PLS4 - individual contact | HARTING 09560008275 | RS Americas |
HARTING Crimp contact, socket, Socket, 0.14 ... 0.22mm² | Distrelec |
D-Sub Contact Female Socket Gold 24-26 AWG Crimp Stamped | Future Electronics |
DSUB HD FE CONTACT 24-26 AWG | TTI Europe |
Where can I find additional details, specifications and documents for a 09560008275?
Additional datasheets, footprints and schematics for 09560008275 are listed on our Part Details page. You can also find images and similar parts to 09560008275 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09560008275 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09560008275 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09560008275 fall under?
The 09560008275 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09560008275 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09560008275 you can contact the distributor directly for product support, shipping queries etc.
Is the 09560008275 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09560008275 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 09560008275.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09560008275 often in real-time on the comparison pages.
What if I can't find stock of 09560008275?
You can fill out our help required form which you can use to request a quote for 09560008275 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.