Status: | Unknown |
---|---|
Series: | ProBox&trade |
RoHS: | Unknown |
External Height | 206mm |
---|---|
External Width | 356mm |
External Depth | 197mm |
Product Range | ProBox&trade |
Abrasive Colour | Red |
Colour | Red |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 09514?
Additional datasheets, footprints and schematics for 09514 are listed on our Part Details page. You can also find images and similar parts to 09514 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09514 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09514 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09514 fall under?
The 09514 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 09514 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09514 you can contact the distributor directly for product support, shipping queries etc.
Is the 09514 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09514 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 09514.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09514 often in real-time on the comparison pages.
What if I can't find stock of 09514?
You can fill out our help required form which you can use to request a quote for 09514 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.