095-902-476-036 Part Information

Details for 095-902-476-036 by Amphenol

Cable Leads & Connectors>Leads>TV RF & IF Leads

Part Downloads

Part Specifications

Connector Type A SMA Straight Plug
Connector Type B SMA Right Angle Plug
Coaxial Cable Type LMR-195
Impedance 50ohm
Cable Length - Imperial 36"
Cable Length - Metric 914mm

Alternative Part Descriptions

  • RF CABLE ASSY, SMA PLUG-SMA PLUG, 36"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Right Angle Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 095-902-476-036?

Additional datasheets, footprints and schematics for 095-902-476-036 are listed in our Part Details tab. You can also find the 095-902-476-036 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 095-902-476-036 in the Pricing & Inventory tab next to part details. You can view 095-902-476-036 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 095-902-476-036 fall under?

The 095-902-476-036 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to 095-902-476-036 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 095-902-476-036 you can contact the distributor directly for product support, shipping queries etc.

Is the 095-902-476-036 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 095-902-476-036 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 095-902-476-036.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 095-902-476-036 often in real-time on the comparison pages.

What if I can't find stock of 095-902-476-036?

You can fill out our help required form which you can use to request a quote for 095-902-476-036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 095-902-476-036

Loading...
Loading Results for 095-902-476-036
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us