Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | SMA Straight Plug |
Coaxial Cable Type | Phase Stable |
Impedance | 50ohm |
Cable Length - Imperial | 24" |
Cable Length - Metric | 610mm |
RF TEST CABLE ASSEMBLY | Richardson RFPD |
Rf Cable Assy, Sma Plug-Plug, 609.6Mm | Newark Electronics |
RF CABLE ASSY, SMA PLUG-PLUG, 609.6MM | Farnell |
ATC-PS Test Cable Assembly, SMA Straight Plug to SMA Straight Plug, 20GHz Cable | Amphenol RF 095-902-466-001 | RS Americas |
Where can I find additional details, specifications and documents for a 095-902-466-001?
Additional datasheets, footprints and schematics for 095-902-466-001 are listed on our Part Details page. You can also find images and similar parts to 095-902-466-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 095-902-466-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-902-466-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 095-902-466-001 fall under?
The 095-902-466-001 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to 095-902-466-001 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 095-902-466-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 095-902-466-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 095-902-466-001 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Farnell, element14 and RS Americas have stock available or on a lead time for 095-902-466-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 095-902-466-001 often in real-time on the comparison pages.
What if I can't find stock of 095-902-466-001?
You can fill out our help required form which you can use to request a quote for 095-902-466-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.