095-902-451M025 Leads by Amphenol

RF CABLE ASSEMBLY SMA STR PLUG 9.84"

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for element14 element14
21 units
Buy Now
Logo for Newark Electronics Newark Electronics
21 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
Logo for Richardson RFPD Richardson RFPD
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A SMA Straight Plug
Connector Type B SMA Straight Plug
Coaxial Cable Type 0.141 Conformable
Impedance 50ohm
Cable Length - Imperial 9.84"
Cable Length - Metric 250mm
Jacket Colour -
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

RF CABLE ASSEMBLY, SMA STR PLUG, 9.84" | Farnell
Rf Cable Assembly, Sma Str Plug, 9.84" | Newark Electronics
SMA PLUG TO SMA PLUG ON TFLEX 405 CABLEBDY | Avnet America
SMA Straight Plug to SMA Straight Plug, Stainless Steel Anti-Torque, 0.25 Meters | Amphenol RF 095-902-451M025 | RS Americas
RF STANDARD CABLE ASSEMBLY | Richardson RFPD

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 095-902-451M025?

Additional datasheets, footprints and schematics for 095-902-451M025 are listed on our Part Details page. You can also find images and similar parts to 095-902-451M025 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 095-902-451M025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-902-451M025 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 095-902-451M025 fall under?

The 095-902-451M025 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to 095-902-451M025 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 095-902-451M025 you can contact the distributor directly for product support, shipping queries etc.

Is the 095-902-451M025 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 095-902-451M025 have stock available?

Authorised distributors including Farnell, element14, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 095-902-451M025.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 095-902-451M025 often in real-time on the comparison pages.

What if I can't find stock of 095-902-451M025?

You can fill out our help required form which you can use to request a quote for 095-902-451M025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay