095-902-450M100 Part Information
Details for 095-902-450M100 by Amphenol
Cable Leads & Connectors>Leads>TV RF & IF Leads
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 34.2700 |
5 | 28.4000 |
10 | 25.4600 |
Stock Information
Details
Part Specifications
Connector Type A | SMA Straight Plug |
Connector Type B | SMA Straight Plug |
Coaxial Cable Type | 0.141 Conformable |
Impedance | 50ohm |
Cable Length - Imperial | 39.37" |
Cable Length - Metric | 1m |
Jacket Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alternative Part Descriptions
- RF CABLE ASSEMBLY, SMA STR PLUG, 39.37"; Connector Type A:SMA Straight Plug; Connector Type B:SMA Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:39.37"; Cable Length - Metric:1m | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 095-902-450M100?
Additional datasheets, footprints and schematics for 095-902-450M100 are listed in our Part Details tab. You can also find the 095-902-450M100 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 095-902-450M100 in the Pricing & Inventory tab next to part details. You can view 095-902-450M100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 095-902-450M100 fall under?
The 095-902-450M100 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to 095-902-450M100 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 095-902-450M100 you can contact the distributor directly for product support, shipping queries etc.
Is the 095-902-450M100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 095-902-450M100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 095-902-450M100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 095-902-450M100 often in real-time on the comparison pages.
What if I can't find stock of 095-902-450M100?
You can fill out our help required form which you can use to request a quote for 095-902-450M100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.