095-850-193-036 Cable Assemblies by Amphenol

RF COAX, HD-BNC PLUG-BNC JACK, 36"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.54

Distributor Stock
Logo for Farnell
Farnell
from US$36.92
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.54
9
in stock
Buy Now
Logo for element14
element14
from US$36.42
9
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$30.20
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$33.51
-
Buy Now

Specifications

Connector Type A HD-BNC Straight Plug
Connector Type B BNC Straight Jack
Coaxial Cable Type Belden 4855R
Impedance 75ohm
Cable Length - Imperial 36"
Cable Length - Metric 914mm
RoHS Compliant Yes

Alternative Descriptions

Rf Coax, Hd-Bnc Plug-Bnc Jack, 36" | Newark Electronics
RF / Coaxial Cable Assembly, HD BNC Plug to BNC Jack, Belden 4855R, 75 ohm, 36 ", 914 mm | Avnet America
RF STANDARD CABLE ASSEMBLY | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 095-850-193-036?

Additional datasheets, footprints and schematics for 095-850-193-036 are listed on our Part Details page. You can also find images and similar parts to 095-850-193-036 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 095-850-193-036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-850-193-036 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 095-850-193-036 fall under?

The 095-850-193-036 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > RF Coaxial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 095-850-193-036 when available in the RF Coaxial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 095-850-193-036 you can contact the distributor directly for product support, shipping queries etc.

Is the 095-850-193-036 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 095-850-193-036 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for 095-850-193-036.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 095-850-193-036 often in real-time on the comparison pages.

What if I can't find stock of 095-850-193-036?

You can fill out our help required form which you can use to request a quote for 095-850-193-036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay