095-850-187-024 Part Information

Details for 095-850-187-024 by Amphenol

Cable Leads & Connectors>Leads>TV RF & IF Leads

Part Downloads

Part Specifications

Connector Type A BNC Straight Plug
Connector Type B BNC Straight Plug
Coaxial Cable Type Belden 4855R
Impedance 75ohm
Cable Length - Imperial 24"
Cable Length - Metric 610mm
Jacket Color Black

Alternative Part Descriptions

  • RF COAX, BNC PLUG-BNC PLUG, 610MM; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:BlackRoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 095-850-187-024?

Additional datasheets, footprints and schematics for 095-850-187-024 are listed in our Part Details tab. You can also find the 095-850-187-024 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 095-850-187-024 in the Pricing & Inventory tab next to part details. You can view 095-850-187-024 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 095-850-187-024 fall under?

The 095-850-187-024 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to 095-850-187-024 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 095-850-187-024 you can contact the distributor directly for product support, shipping queries etc.

Is the 095-850-187-024 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 095-850-187-024 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 095-850-187-024.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 095-850-187-024 often in real-time on the comparison pages.

What if I can't find stock of 095-850-187-024?

You can fill out our help required form which you can use to request a quote for 095-850-187-024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 095-850-187-024

Loading...
Loading Results for 095-850-187-024
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us