Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Coaxial Cable Type | Belden 4794R |
Impedance | 75ohm |
Cable Length - Imperial | 9.9" |
Cable Length - Metric | 250mm |
CABLE ASSY BELDEN 4794R 0.25M BNC TO BNC M-M | Dan-Mar Components |
RF STANDARD CABLE ASSEMBLY | Richardson RFPD |
BNC Straight Plug to BNC Straight Plug on Belden 4794R, 12G Optimized, 0.25 m | Amphenol RF 095-850-186M025 | RS Americas |
Rf Coax, Bnc Plug-Bnc Plug, 250Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 095-850-186M025?
Additional datasheets, footprints and schematics for 095-850-186M025 are listed on our Part Details page. You can also find images and similar parts to 095-850-186M025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 095-850-186M025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-850-186M025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 095-850-186M025 fall under?
The 095-850-186M025 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to 095-850-186M025 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 095-850-186M025 you can contact the distributor directly for product support, shipping queries etc.
Is the 095-850-186M025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 095-850-186M025 have stock available?
Authorised distributors including Richardson RFPD, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 095-850-186M025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 095-850-186M025 often in real-time on the comparison pages.
What if I can't find stock of 095-850-186M025?
You can fill out our help required form which you can use to request a quote for 095-850-186M025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.