Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | FAKRA Bulkhead Straight Plug |
---|---|
Connector Type B | AMC Right Angle Plug |
Coaxial Cable Type | 1.37mm |
Impedance | 50ohm |
Cable Length - Imperial | 9.9" |
Cable Length - Metric | 250mm |
Rf Cable Assy, Plug Smb-R/A Amc, 9.9" | Newark Electronics |
RF / Coaxial Cable Assembly, IP67, 250 mm L, FAKRA Bulkhead Plug to 90° AMC Plug, 1.37mm, 50 ohm | Avnet America |
FAKRA Bulkhead Straight Plug, to AMC Right Angle Plug, 1.37mm Micro Cable, 250m | Amphenol RF 095-820-109-25Z | RS Americas |
RF STANDARD CABLE ASSEMBLY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 095-820-109-25Z?
Additional datasheets, footprints and schematics for 095-820-109-25Z are listed on our Part Details page. You can also find images and similar parts to 095-820-109-25Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 095-820-109-25Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-820-109-25Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 095-820-109-25Z fall under?
The 095-820-109-25Z is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 095-820-109-25Z when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 095-820-109-25Z you can contact the distributor directly for product support, shipping queries etc.
Is the 095-820-109-25Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 095-820-109-25Z have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 095-820-109-25Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 095-820-109-25Z often in real-time on the comparison pages.
What if I can't find stock of 095-820-109-25Z?
You can fill out our help required form which you can use to request a quote for 095-820-109-25Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.