Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector to Connector | SMPM Plug to 90° SMPM Plug |
---|---|
Coaxial Cable Type | 0.085 Conformable |
Impedance | 50ohm |
Cable Length - Imperial | 8" |
Cable Length - Metric | 203.2mm |
RoHS Compliant | Yes |
Rf Cable, Smpm Plug-R/A Plug, 8" | Newark Electronics |
Cable Assembly Coaxial 2.032m SMPM Right Angle Plug to SMPM Straight Plug 0.085 Inch Hand Formable | Avnet America |
RF STANDARD CABLE ASSEMBLY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 095-725-114-080?
Additional datasheets, footprints and schematics for 095-725-114-080 are listed on our Part Details page. You can also find images and similar parts to 095-725-114-080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 095-725-114-080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-725-114-080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 095-725-114-080 fall under?
The 095-725-114-080 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > RF Coaxial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 095-725-114-080 when available in the RF Coaxial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 095-725-114-080 you can contact the distributor directly for product support, shipping queries etc.
Is the 095-725-114-080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 095-725-114-080 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 095-725-114-080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 095-725-114-080 often in real-time on the comparison pages.
What if I can't find stock of 095-725-114-080?
You can fill out our help required form which you can use to request a quote for 095-725-114-080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.