095-725-112-060 Leads by Amphenol

RF COAX SMPM PLUG-SMPM PLUG 152MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for RS Americas RS Americas US$65.71
-
Buy Now
Logo for Newark Electronics Newark Electronics US$58.14
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$50.01
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A SMPM Straight Plug
Connector Type B SMPM Straight Plug
Coaxial Cable Type 0.047" Semi Rigid
Impedance 50ohm
Cable Length - Imperial 6"
Cable Length - Metric 152mm

Alternative Descriptions

SMPM Straight Plug to SMPM Straight Plug on .047 Conformable cable, 6 inches | Amphenol RF 095-725-112-060 | RS Americas
Rf Coax, Smpm Plug-Smpm Plug, 152Mm | Newark Electronics
RF STANDARD CABLE ASSEMBLY | Richardson RFPD

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 095-725-112-060?

Additional datasheets, footprints and schematics for 095-725-112-060 are listed on our Part Details page. You can also find images and similar parts to 095-725-112-060 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 095-725-112-060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-725-112-060 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 095-725-112-060 fall under?

The 095-725-112-060 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.

Can I view similar or alternative parts?

You can view similar parts to 095-725-112-060 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 095-725-112-060 you can contact the distributor directly for product support, shipping queries etc.

Is the 095-725-112-060 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 095-725-112-060 have stock available?

Authorised distributors including RS Americas, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for 095-725-112-060.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 095-725-112-060 often in real-time on the comparison pages.

What if I can't find stock of 095-725-112-060?

You can fill out our help required form which you can use to request a quote for 095-725-112-060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay