Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | SMPM Straight Plug |
---|---|
Connector Type B | SMPM Straight Plug |
Coaxial Cable Type | 0.085" Semi Rigid |
Impedance | 50ohm |
Cable Length - Imperial | 48" |
Cable Length - Metric | 1.22m |
RoHS Compliant | Yes |
Rf Coax, Smpm Plug-Smpm Plug, 1.22M | Newark Electronics |
SMPM Straight Plug to SMPM Straight Plug on .085 Conformable cable, 48 inches | Amphenol RF 095-725-111-480 | RS Americas |
RF STANDARD CABLE ASSEMBLY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 095-725-111-480?
Additional datasheets, footprints and schematics for 095-725-111-480 are listed on our Part Details page. You can also find images and similar parts to 095-725-111-480 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 095-725-111-480 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-725-111-480 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 095-725-111-480 fall under?
The 095-725-111-480 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > RF Coaxial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 095-725-111-480 when available in the RF Coaxial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 095-725-111-480 you can contact the distributor directly for product support, shipping queries etc.
Is the 095-725-111-480 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 095-725-111-480 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Richardson RFPD and Avnet America have stock available or on a lead time for 095-725-111-480.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 095-725-111-480 often in real-time on the comparison pages.
What if I can't find stock of 095-725-111-480?
You can fill out our help required form which you can use to request a quote for 095-725-111-480 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.