095-725-107M200 Cable Assemblies by Amphenol

RF COAX, SMP PLUG-SMP PLUG, 2M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$59.10

Distributor Stock
Logo for Newark
Newark
from US$62.18
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$82.03
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$59.10
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Type A SMP Straight Plug
Connector Type B SMP Straight Plug
Coaxial Cable Type TFlex 405
Impedance 50ohm
Cable Length - Imperial 78.74"
Cable Length - Metric 2m
RoHS Compliant Yes

Alternative Descriptions

Rf Coax, Smp Plug-Smp Plug, 2M | Newark Electronics
SMP Straight Plug to SMP Straight Plug on Tflex 405 cable, 2.00 Meters | Amphenol RF 095-725-107M200 | RS Americas
RF STANDARD CABLE ASSEMBLY | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 095-725-107M200?

Additional datasheets, footprints and schematics for 095-725-107M200 are listed on our Part Details page. You can also find images and similar parts to 095-725-107M200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 095-725-107M200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-725-107M200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 095-725-107M200 fall under?

The 095-725-107M200 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > RF Coaxial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 095-725-107M200 when available in the RF Coaxial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 095-725-107M200 you can contact the distributor directly for product support, shipping queries etc.

Is the 095-725-107M200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 095-725-107M200 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Richardson RFPD and Avnet America have stock available or on a lead time for 095-725-107M200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 095-725-107M200 often in real-time on the comparison pages.

What if I can't find stock of 095-725-107M200?

You can fill out our help required form which you can use to request a quote for 095-725-107M200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay