Status: | Unknown |
---|---|
Series: | 095 Series |
RoHS: | Unknown |
Product Range | 095 Series |
---|---|
Relay Clip Type | Hold Down |
For Use With | - |
Accessory Type | Retaining Clip |
METAL RETAINING CLIP, 40 SERIES RELAYS | Newark Electronics |
Clip for 40/44 series, metal | SOS electronic |
ETRIER METAL S95 | Holdelec |
Metal retaining clip for 40 & 44 Series(DIN-Rail sockets) | Allied Electronics |
CLIP Metal zu 95. | Rutronik |
Metal retaining clip for 40 & | Relay Specialties |
Where can I find additional details, specifications and documents for a 095.71?
Additional datasheets, footprints and schematics for 095.71 are listed on our Part Details page. You can also find images and similar parts to 095.71 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 095.71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095.71 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 095.71 fall under?
The 095.71 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 095.71 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 095.71 you can contact the distributor directly for product support, shipping queries etc.
Is the 095.71 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 095.71 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, SOS electronic and Allied Electronics have stock available or on a lead time for 095.71.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 095.71 often in real-time on the comparison pages.
What if I can't find stock of 095.71?
You can fill out our help required form which you can use to request a quote for 095.71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.