Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.95
Connector to Connector | HD BNC Plug to BNC Jack |
---|---|
Coaxial Cable Type | Belden 1855A |
Impedance | 75ohm |
Cable Length - Imperial | 12" |
Cable Length - Metric | 304.8mm |
RoHS Compliant | Yes |
HD-BNC Straight Plug to BNC Straight Jack on Belden 1855A, 12 in | Amphenol RF 095-666-44883-2 | RS Americas |
Coax Cable, Hd Bnc Plug-Bnc Jack, 12" | Newark Electronics |
Cable Assembly Belden 1855A 0.304m BNC to BNC PL-F Single Pack | Avnet America |
RF STANDARD CABLE ASSEMBLY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 095-666-44883-2?
Additional datasheets, footprints and schematics for 095-666-44883-2 are listed on our Part Details page. You can also find images and similar parts to 095-666-44883-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 095-666-44883-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-666-44883-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 095-666-44883-2 fall under?
The 095-666-44883-2 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > RF Coaxial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 095-666-44883-2 when available in the RF Coaxial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 095-666-44883-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 095-666-44883-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 095-666-44883-2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 095-666-44883-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 095-666-44883-2 often in real-time on the comparison pages.
What if I can't find stock of 095-666-44883-2?
You can fill out our help required form which you can use to request a quote for 095-666-44883-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.