095-666-44814 Cable Assemblies by Amphenol

CABLE ASSEMBLY, COAXIAL, HD BNC PLUG-BNC JACK, 12"

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Connector Type A BNC Straight Plug
Connector Type B BNC Bulkhead Jack
Coaxial Cable Type Belden 1694A
Impedance 75ohm
Cable Length - Imperial 1ft
Cable Length - Metric 305mm
RoHS Compliant Yes

Alternative Descriptions

Cable Assembly, Coaxial, Hd Bnc Plug-Bnc Jack, 12" | Newark Electronics
RF STANDARD CABLE ASSEMBLY | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 095-666-44814?

Additional datasheets, footprints and schematics for 095-666-44814 are listed on our Part Details page. You can also find images and similar parts to 095-666-44814 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 095-666-44814 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-666-44814 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 095-666-44814 fall under?

The 095-666-44814 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > RF Coaxial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 095-666-44814 when available in the RF Coaxial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 095-666-44814 you can contact the distributor directly for product support, shipping queries etc.

Is the 095-666-44814 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 095-666-44814 have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for 095-666-44814.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 095-666-44814 often in real-time on the comparison pages.

What if I can't find stock of 095-666-44814?

You can fill out our help required form which you can use to request a quote for 095-666-44814 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay