Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Lens Color | Yellow |
---|---|
Lens Diameter | 15.86mm |
Lens Shape | Dome |
Accessory Type | Indicator Cap |
For Use With | Dialight Panel Mount Indicators |
Lens Height | 15.86mm |
RoHS Compliant | Yes |
Lens Cap | Newark Electronics |
Lamp Lenses MIN PANEL IND | Rapid Electronics |
Where can I find additional details, specifications and documents for a 095-3173?
Additional datasheets, footprints and schematics for 095-3173 are listed on our Part Details page. You can also find images and similar parts to 095-3173 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 095-3173 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 095-3173 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 095-3173 fall under?
The 095-3173 is listed under LED Lighting Components > LED Lighting Lenses.
Can I view similar or alternative parts?
You can view similar parts to 095-3173 when available in the LED Lighting Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 095-3173 you can contact the distributor directly for product support, shipping queries etc.
Is the 095-3173 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 095-3173 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Sager have stock available or on a lead time for 095-3173.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 095-3173 often in real-time on the comparison pages.
What if I can't find stock of 095-3173?
You can fill out our help required form which you can use to request a quote for 095-3173 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.